10A 63V Fast Acting SMD Chip Fuse, 1206, Solder Pad Product overview: 0458010.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 10A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0458010.DR can be used for catalog matching and distributor lookup.
10A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
10A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
10A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE Nano 1206 size High i2t 10A
FUSE, SURFACE MOUNT, 10 A, NANO2 SERIES, 63 VAC, 63 VDC, VERY FAST ACTING, 1206. FREE 2 YEAR RADWELL WARRANTY
50A SMD Fuse 10A 32V 63V 1206 Fuses ROHS
FUSE, SMD, 10A, 1206, FAST ACTING; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE, SMD, 10A, 1206, FAST ACTING, FULL REEL; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series RoHS Compliant: Yes
FUSE BOARD MOUNT 10A 32VAC 63VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Radwell International | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0458010.DR | F2941CT-ND | 1740752 | 21606448 | 0458010.DR | 01P9341 | 28X4587 | 0458010.DR |
| Product Name | SMD 10A 63V Circuit Protection Fuse | Fuses | Non Resettable Fuses | Fuse | TVS/Fuse/Board Level Protection >> Fuses | Fuse, Smd, 10A, 1206, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 10A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | ||||||
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps | |||
| Fuse Type | PC Board | |||||||
| Approvals / Standards | UL | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |