Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120658-045801.6DR
Packaging: Tape and Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 48V
Voltage Rating - DC: 75V
Response Time: Fast Blow
Melting I2t: 0.562
Approvals: cULus
DC Cold Resistance: 0.092 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.125" L x 0.062" W x 0.062" H (3.18mm x 1.58mm x 1.58mm)
Current Rating (Amps): 1.6A
Breaking Capacity at Rated Voltage: 50A
Fuse Chip Fast Acting 1.6A 75V SMD Solder Pad 1206 Ceramic T/R Automotive cULus Product overview: 045801.6DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.6A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 1.6A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045801.6DR can be used for catalog matching and distributor lookup.
1.6A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.6A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.6A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MT 1.6A 48VAC 75VDC
FUSE, SMD, 1.6A, 1206, FAST ACTING; Fuse Current:1.6A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series; Body Material:Ceramic RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1120658-045801.6DR | 139-045801.6DR | 18-045801.6DRTR-ND | 045801.6DR | 01P9340 |
| Product Name | Hard To Find - 045801.6DR | Automotive SMD 1.6A 75V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Smd, 1.6A, 1206, Fast Acting; Fuse Current Littelfuse |
| Mounting | SMD | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 48 volts | 75 volts | 48 volts | 75 volts | |
| Rated Current | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps | |
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |