Fuse Chip Fast Acting 1.5A 75V SMD Solder Pad 1206 Ceramic T/R Automotive cULus Product overview: 045801.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.5A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 1.5A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045801.5DR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120657-045801.5DR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 48V
Voltage Rating - DC: 75V
Response Time: Fast Blow
Melting I2t: 0.548
Approvals: cULus
DC Cold Resistance: 0.099 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 1206
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.125" L x 0.062" W x 0.062" H (3.18mm x 1.58mm x 1.58mm)
Current Rating (Amps): 1.5A
Breaking Capacity at Rated Voltage: 50A
1.5A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.5A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.5A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MT 1.5A 48VAC 75VDC
FUSE, SMD, 1.5A, 1206, FAST ACTING; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE BOARD MNT 1.5A 48VAC 75VDC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-045801.5DR | 1120657-045801.5DR | F2929DKR-ND | 045801.5DR | 01P9339 | 461-045801.5DR |
| Product Name | Automotive SMD 1.5A 75V Circuit Protection Fuse | Hard To Find - 045801.5DR | Fuses | Circuit Protection - Fuses | Fuse, Smd, 1.5A, 1206, Fast Acting; Fuse Current Littelfuse | FUSE BOARD MNT 1.5A 48VAC 75VDC |
| Fuse Material | Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS | UL | RoHS | RoHS; UL | ||
| Rated Voltage | 75 volts | 48 volts | 48 volts | 75 volts | 48 volts | |
| Rated Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| Mounting | SMD | Solderable (Surface Mount Technology) | Surface Mount |