7A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
7A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
7A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Fuse Chip Fast Acting 7A 63V SMD Solder Pad 1206 Ceramic T/R Automotive cULus Product overview: 0458007.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 7A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 7A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0458007.DR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000167-0458007.DR
Packaging: Reel - TR
Current Rating: 7A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 63V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: cULus
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 20.48
Nominal Cold Resistance: 0.0175 Ohm
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
50A SMD Fuse 7A 32V 63V 1206 Fuses ROHS
FUSE, SMD, 7A, 1206, FAST ACTING; Fuse Current:7A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE, SMD, 7A, 1206, FAST ACTING, FULL REEL; Fuse Current:7A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series RoHS Compliant: Yes
FUSE BRD MNT 7A 32VAC 63VDC 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2939CT-ND | 139-0458007.DR | 1000167-0458007.DR | 0458007.DR | 01P9337 | 28X4586 | 0458007.DR |
| Product Name | Fuses | Automotive SMD 7A 63V Circuit Protection Fuse | Fuses - 0458007.DR | TVS/Fuse/Board Level Protection >> Fuses | Fuse, Smd, 7A, 1206, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 7A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | SMD (SMT) | ||||
| Approvals / Standards | UL | RoHS | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |