The 458 Series Nano2® Fuse is an ultra-small, square surface mount fuse designed to support a variety of space constrained overcurrent protection applications. Offering a 1206 size footprint, it is the smallest wire-in-air type surface mount fuse offered by Littelfuse. Surface Mount Fuse Fully compatible with lead-free soldering profiles RoHS Compliant Halogen-free Available with ampere ratings from 1 A to 10 A
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0458005 |
| Product Name | 1206 size Nano2® Fast-Acting Fuse |
| Fuse Material | Ceramic; Ceramic |
| Mounting | Solderable (Surface Mount Technology) |
| Approvals / Standards | RoHS |