5A 75V Fast Acting Chip Fuse, 1206 SMD, 2-Term Product overview: 0458005.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0458005.DR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000166-0458005.DR
Packaging: Reel - TR
Current Rating: 5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 75V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: cULus
Mounting: SMD (SMT)
Family Name: 458
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 7.938
Nominal Cold Resistance: 0.027 Ohm
Introduction Date: September 18, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
5A 32V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
5A 32V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
5A 32V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
50A SMD Fuse 5A 32V 75V 1206 Fuses ROHS
FUSE, SMD, 5A, 1206, FAST ACTING; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE, SMD, 5A, FAST ACTING; Fuse Current:5A; Product Range:NANO2 458 Series; Voltage Rating VAC:32V; Voltage Rating V DC:75V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
FUSE, SMD, 5A, 1206, FAST ACTING, FULL REEL; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series RoHS Compliant: Yes
FUSE BRD MNT 5A 32VAC 75VDC 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0458005.DR | 1000166-0458005.DR | F2937CT-ND | 0458005.DR | 01P9336 | 08AC3501 | 28X4585 | 0458005.DR |
| Product Name | SMD 5A 75V Circuit Protection Fuse | Fuses - 0458005.DR | Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse, Smd, 5A, 1206, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 5A, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 5A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Mounting | Surface Mount | SMD (SMT) | Solderable (Surface Mount Technology) | |||||
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Voltage | 32 volts | 75 volts | 75 volts | 32 volts | 75 volts | 32 volts | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps | 50 amps |