2-Electrode GDT, 4A, 75V, SMD 1206, Fast Acting Product overview: 0458004.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0458004.DR can be used for catalog matching and distributor lookup.
4A 32V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
4A 32V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
4A 32V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MNT 4A 32VAC 75VDC 1206
FUSE BRD MNT 4A 32VAC 75VDC 1206
FUSE, SMD, 4A, 1206, FAST ACTING; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series; Body Material:Ceramic RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0458004.DR | F2936CT-ND | 461-0458004.DR | 0458004.DR | 01P9335 |
| Product Name | SMD 4A 75V Circuit Protection Fuse | Fuses | FUSE BRD MNT 4A 32VAC 75VDC 1206 | Circuit Protection - Fuses | Fuse, Smd, 4A, 1206, Fast Acting; Fuse Current Littelfuse |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | Surface Mount | ||
| Rated Current | 4 amps | 4 amps | 4 amps | 4 amps | |
| Fuse Type | PC Board | ||||
| Approvals / Standards | UL | RoHS; UL | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |