3A 75V Fast Acting Chip Fuse, SMD 1206, Solder Pad Product overview: 0458003.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0458003.DR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120656-0458003.DR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 48V
Voltage Rating - DC: 75V
Response Time: Fast Blow
Melting I2t: 2.289
Approvals: cULus
DC Cold Resistance: 0.049 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.125" L x 0.062" W x 0.062" H (3.18mm x 1.58mm x 1.58mm)
Current Rating (Amps): 3A
Breaking Capacity at Rated Voltage: 50A
FUSE Nano 1206 size High i2t 3A
3A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, SMD, 3A, FAST ACTING, 48VAC, 75VDC, 1206. FREE 2 YEAR RADWELL WARRANTY
FUSE, SMD, 3A, 1206, FAST ACTING; Fuse Current:3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE, SMD, 3A, FAST ACTING; Fuse Current:3A; Product Range:NANO2 458 Series; Voltage Rating VAC:48V; Voltage Rating V DC:75V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
FUSE BRD MNT 3A 48VAC 75VDC 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0458003.DR | 1120656-0458003.DR | 1740738 | F2933CT-ND | 21606468 | 01P9334 | 08AC3500 | 0458003.DR |
| Product Name | SMD 3A 75V Circuit Protection Fuse | Hard To Find - 0458003.DR | Non Resettable Fuses | Fuses | Fuse | Fuse, Smd, 3A, 1206, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 3A, Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Mounting | Surface Mount | SMD | Solderable (Surface Mount Technology) | |||||
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Rated Voltage | 48 volts | 75 volts | 48 volts | 48 volts | ||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |