The Littelfuse 458 Series Fuse, part number 01P9332, is a surface mount fuse designed for overcurrent protection in compact applications. It features a 1206 size footprint and is rated for a current of 1A. The fuse is fast acting, with an opening time of a minimum of 4 hours at 100% of its rating and a maximum of 5 seconds at 250% of its rating. It is compatible with lead-free soldering profiles and is RoHS compliant and halogen-free. The maximum voltage rating is 75V, with an interrupting rating of 50A for both DC and AC applications. The fuse is suitable for various applications, including notebook PCs, LCD backlight inverters, and battery packs. It operates effectively within a temperature range of -55°C to 125°C, with proper derating. The fuse is packaged in 1500 units on an 8mm tape and reel for ease of handling in automated assembly processes.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120655-0458001.DR
Series: NANO² 458
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Current Rating: 1A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 48V
Voltage Rating - DC: 75V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.168
Approvals: cULus
Mounting: SMD
Size: 0.125" L x 0.062" W x 0.062" H (3.18mm x 1.58mm x 1.58mm)
Resistance: 0.18 Ohm
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
1A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
75V 1A Fast Acting SMD Chip Fuse 1206 Solder Pad Product overview: 0458001.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 75V, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0458001.DR can be used for catalog matching and distributor lookup.
FUSE, SMD, 1A, 1206, FAST ACTING; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE BRD MNT 1A 48VAC 75VDC 1206
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1120655-0458001.DR | F2927CT-ND | 139-0458001.DR | 01P9332 | 0458001.DR |
| Product Name | Hard To Find - 0458001.DR | Fuses | SMD 75V 1A Circuit Protection Fuse | Fuse, Smd, 1A, 1206, Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Mounting | SMD | Solderable (Surface Mount Technology) | Surface Mount | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 48 volts | 75 volts | 48 volts | ||
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps | |
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |