Littelfuse, Inc. NANO2® High Current Subminiature Surface Mount Fuse 0456060_

Description
The 456SDE Series NANO²® fuse is a small sized, surface-mountable high current fuse which provides over-current and excessive surge current protection for applications operating at high current in a limited space. This will be a supplementary offering to the existing 456 and 881 Series where the 50A/60A fuse rating is not available.Such applications are mostly served today through a single large-sized high-current industrial type fuse or in some cases, parallel configuration of lower amperage SMD fuses. The 456SDE 50A/60A Series fuse gives the option of a single fuse solution for protection for such application requirements. Available with ampere ratings of 40 A, 50 A, or 60 A Enhanced interrupting rating of 600A@80VDC Very low DC cold resistance, temperature rise and voltage drop Enhanced inrush/surge current withstand capability Small sized, surface mountable high amperage fuses
Datasheet
Description
The 456SDE Series NANO²® fuse is a small sized, surface-mountable high current fuse which provides over-current and excessive surge current protection for applications operating at high current in a limited space. This will be a supplementary offering to the existing 456 and 881 Series where the 50A/60A fuse rating is not available.Such applications are mostly served today through a single large-sized high-current industrial type fuse or in some cases, parallel configuration of lower amperage SMD fuses. The 456SDE 50A/60A Series fuse gives the option of a single fuse solution for protection for such application requirements. Available with ampere ratings of 40 A, 50 A, or 60 A Enhanced interrupting rating of 600A@80VDC Very low DC cold resistance, temperature rise and voltage drop Enhanced inrush/surge current withstand capability Small sized, surface mountable high amperage fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® High Current Subminiature Surface Mount Fuse - 0456060_ - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® High Current Subminiature Surface Mount Fuse
0456060_
NANO2® High Current Subminiature Surface Mount Fuse 0456060_
The 456SDE Series NANO²® fuse is a small sized, surface-mountable high current fuse which provides over-current and excessive surge current protection for applications operating at high current in a limited space. This will be a supplementary offering to the existing 456 and 881 Series where the 50A/60A fuse rating is not available.Such applications are mostly served today through a single large-sized high-current industrial type fuse or in some cases, parallel configuration of lower amperage SMD fuses. The 456SDE 50A/60A Series fuse gives the option of a single fuse solution for protection for such application requirements. Available with ampere ratings of 40 A, 50 A, or 60 A Enhanced interrupting rating of 600A@80VDC Very low DC cold resistance, temperature rise and voltage drop Enhanced inrush/surge current withstand capability Small sized, surface mountable high amperage fuses

The 456SDE Series NANO²® fuse is a small sized, surface-mountable high current fuse which provides over-current and excessive surge current protection for applications operating at high current in a limited space. This will be a supplementary offering to the existing 456 and 881 Series where the 50A/60A fuse rating is not available.Such applications are mostly served today through a single large-sized high-current industrial type fuse or in some cases, parallel configuration of lower amperage SMD fuses. The 456SDE 50A/60A Series fuse gives the option of a single fuse solution for protection for such application requirements. Available with ampere ratings of 40 A, 50 A, or 60 A Enhanced interrupting rating of 600A@80VDC Very low DC cold resistance, temperature rise and voltage drop Enhanced inrush/surge current withstand capability Small sized, surface mountable high amperage fuses

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0456060_
Product Name NANO2® High Current Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625213 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 8 amps
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers