Littelfuse, Inc. Non Resettable Fuses 0456060.DRSDE

Description
Surface Mount Fuse 60A
Request a Quote Datasheet
Description
Surface Mount Fuse 60A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 2291425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
2291425
Non Resettable Fuses 2291425
Surface Mount Fuse 60A

Surface Mount Fuse 60A

Supplier's Site
Non Resettable Fuses - 2291426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
2291426
Non Resettable Fuses 2291426
Surface Mount Fuse 60A

Surface Mount Fuse 60A

Supplier's Site
Non Resettable Fuses - 2291426P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
2291426P
Non Resettable Fuses 2291426P
Surface Mount Fuse 60A

Surface Mount Fuse 60A

Supplier's Site
Fuses - 18-0456060.DRSDEDKR-ND - DigiKey
Thief River Falls, MN, United States
60A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

60A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 18-0456060.DRSDETR-ND - DigiKey
Thief River Falls, MN, United States
60A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

60A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 18-0456060.DRSDECT-ND - DigiKey
Thief River Falls, MN, United States
60A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

60A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Smd Fuse, Fast Acting, 60A, 250V, 4818; Fuse Current Littelfuse - 48AJ7583 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Acting, 60A, 250V, 4818; Fuse Current Littelfuse
48AJ7583
Smd Fuse, Fast Acting, 60A, 250V, 4818; Fuse Current Littelfuse 48AJ7583
SMD FUSE, FAST ACTING, 60A, 250V, 4818; Fuse Current:60A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:80V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 456SDE Series RoHS Compliant: Yes

SMD FUSE, FAST ACTING, 60A, 250V, 4818; Fuse Current:60A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:80V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 456SDE Series RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Fast Acting, 60A, 250V, 4818; Fuse Current Littelfuse - 57AJ9064 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Acting, 60A, 250V, 4818; Fuse Current Littelfuse
57AJ9064
Smd Fuse, Fast Acting, 60A, 250V, 4818; Fuse Current Littelfuse 57AJ9064
SMD FUSE, FAST ACTING, 60A, 250V, 4818; Fuse Current:60A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:80V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 456SDE Series RoHS Compliant: Yes

SMD FUSE, FAST ACTING, 60A, 250V, 4818; Fuse Current:60A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:80V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 456SDE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 2291425 18-0456060.DRSDEDKR-ND 48AJ7583
Product Name Non Resettable Fuses Fuses Smd Fuse, Fast Acting, 60A, 250V, 4818; Fuse Current Littelfuse
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS RoHS
Features Resettable Fast Acting
Operating Temperature -55 to 60 C (-67 to 140 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 150 amps 600 amps
Unlock Full Specs
to access all available technical data