Win Source Part Number: 1361440-0456050.DRSD
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: NANO²® 456SD
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Square End Block
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.480" L x 0.177" W x 0.177" H (12.20mm x 4.50mm x 4.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 50 A
Voltage Rating - AC: 125 V
Voltage Rating - DC: 75 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A AC, 600A DC
Melting I²t: 2700
Approval Agency: cURus, PSE
DC Cold Resistance: 0.00105 Ohms
50A 125V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
50A 125V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
50A 125V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MT 50A 125VAC 75VDC SMD Product overview: 0456050.DRSD from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0456050.DRSD can be used for catalog matching and distributor lookup.
FUSE, SMD, FAST ACTING, 50A, 125V, 4818; Fuse Current:50A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 456SD Series RoHS Compliant: Yes
FUSE, SMD, FAST ACTING, 50A, 125V, 4818; Fuse Current:50A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 456SD Series RoHS Compliant: Yes
FUSE BRD MT 50A 125VAC 75VDC SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361440-0456050.DRSD | F12073CT-ND | 139-0456050.DRSD | 02AH3784 | 0456050.DRSD |
| Product Name | Circuit Protection - Fuses | Fuses | SMD 50A Circuit Protection Fuse | Fuse, Smd, Fast Acting, 50A, 125V, 4818; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | Surface Mount | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 50 amps | 50 amps | 50 amps | 50 amps |