Littelfuse, Inc. NANO2® High Current Subminiature Surface Mount Fuse 0456040_

Description
The High Current NANO2 Fuse is a small square surface mount fuse that is designed to support higher current requirements of various applications. Surface mount high current fuse Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly RoHS compliant, Halogen-free Available in ratings of 20, 30 and 40 Amperes
Datasheet
Description
The High Current NANO2 Fuse is a small square surface mount fuse that is designed to support higher current requirements of various applications. Surface mount high current fuse Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly RoHS compliant, Halogen-free Available in ratings of 20, 30 and 40 Amperes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® High Current Subminiature Surface Mount Fuse - 0456040_ - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® High Current Subminiature Surface Mount Fuse
0456040_
NANO2® High Current Subminiature Surface Mount Fuse 0456040_
The High Current NANO2 Fuse is a small square surface mount fuse that is designed to support higher current requirements of various applications. Surface mount high current fuse Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly RoHS compliant, Halogen-free Available in ratings of 20, 30 and 40 Amperes

The High Current NANO2 Fuse is a small square surface mount fuse that is designed to support higher current requirements of various applications. Surface mount high current fuse Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly RoHS compliant, Halogen-free Available in ratings of 20, 30 and 40 Amperes

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0456040_
Product Name NANO2® High Current Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313623 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 10 amps
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers