40A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
40A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
40A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MT 40A 250VAC 80VDC SMD Product overview: 0456040.DRSDE from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 40A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0456040.DRSDE can be used for catalog matching and distributor lookup.
SMD FUSE, FAST ACTING, 40A, 250V, 4818; Fuse Current:40A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:80V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 456SDE Series RoHS Compliant: Yes
SMD FUSE, FAST ACTING, 40A, 250V, 4818; Fuse Current:40A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:80V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 456SDE Series RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 18-0456040.DRSDECT-ND | 2291419 | 2291417 | 139-0456040.DRSDE | 48AJ7581 |
| Product Name | Fuses | Non Resettable Fuses | Non Resettable Fuses | SMD 40A Circuit Protection Fuse | Smd Fuse, Fast Acting, 40A, 250V, 4818; Fuse Current Littelfuse |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 600 amps | 150 amps | |||
| Fuse Material | Ceramic; Ceramic | Ceramic; Ceramic |