40A 125V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
40A 125V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
40A 125V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MT 40A 125VAC 75VDC SMD Product overview: 0456040.DRSD from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 40A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0456040.DRSD can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334699-0456040.DRSD
Category: Circuit Protection>Fuses
Packaging: Reel - TR
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 75 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A AC, 600A DC
Melting I2t: 1700
Size / Dimension: 0.480" L x 0.177" W x 0.177" H (12.20mm x 4.50mm x 4.50mm)
DC Cold Resistance: 0.0013 Ohms
Standard Package: 1,500
Mounting: Surface Mount
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2-SMD, Square End Block
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40 A
HTSUS: 8536.10.0040
Other Part Number: F12072CT,F12072TR,F1
Approval Agency: cURus, PSE
RoHS Status: ROHS3 Compliant
FUSE, SMD, FAST ACTING, 40A, 125V, 4818; Fuse Current:40A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 456SD Series RoHS Compliant: Yes
FUSE, SMD, FAST ACTING, 40A, 125V, 4818; Fuse Current:40A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 456SD Series RoHS Compliant: Yes
FUSE BRD MT 40A 125VAC 75VDC SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F12072CT-ND | 139-0456040.DRSD | 1334699-0456040.DRSD | 02AH3782 | 0456040.DRSD |
| Product Name | Fuses | SMD 40A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, Fast Acting, 40A, 125V, 4818; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | Surface Mount | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 600 amps | 100 amps | 600 amps | 100 amps |