Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000164-0456040.DR
Packaging: Reel - TR
Current Rating: 40A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 60V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 600A
Approvals: cULus
Mounting: SMD (SMT)
Family Name: 456
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 454
Nominal Cold Resistance: 0.00105 Ohm
Introduction Date: August 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
40A 60V SMD Fuse, 1.05mR, 12.5x4.45mm Ceramic, T/R Product overview: 0456040.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40A, 60V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 40A, 60V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0456040.DR can be used for catalog matching and distributor lookup.
40A AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
40A AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
40A AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BOARD MOUNT 40A 60VDC 2SMD
FUSE, SMD, 40A, V FAST ACTING; Fuse Current:40A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:72V; Fuse Case Style:12.5mm x 4.5mm; Product Range:NANO2 456 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, SMD, 40A, V FAST ACTING; Fuse Current:40A; Product Range:NANO2 456 Series; Voltage Rating VAC:-; Voltage Rating V DC:60VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes
FUSE, SMD, 40A, V FAST ACTING, FULL REEL; Fuse Current:40A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:72V; Fuse Case Style:12.5mm x 4.5mm; Product Range:NANO2 456 Series; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1000164-0456040.DR | 8951603P | 139-0456040.DR | F3364DKR-ND | 0456040.DR | 64R8027 | 77Y8072 |
| Product Name | Fuses - 0456040.DR | Non Resettable Fuses | SMD 40A 60V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Smd, 40A, V Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 40A, V Fast Acting; Fuse Current Littelfuse |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Voltage | 60 volts | 72 volts | 60 volts | 60 volts | 72 volts | ||
| Rated Current | 40 amps | 40 amps | 40 amps | 40 amps | 40 amps | 40 amps | |
| Rated Breaking Capacity | 600 amps | 600 amps | 600 amps |