30A 125V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
30A 125V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
30A 125V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000163-0456030.ER
Packaging: Reel - TR
Current Rating: 30A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 72V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 100A AC, 500A DC
Approvals: cULus, PSE
Mounting: SMD (SMT)
Family Name: 456
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 81
Nominal Cold Resistance: 0.00132 Ohm
Introduction Date: August 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Safety, Computers & Computer Peripherals, Power Management, HVAC, Automotive
30A 125VAC 72VDC Very Fast Blow SMD Fuse Product overview: 0456030.ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0456030.ER can be used for catalog matching and distributor lookup.
FUSE, SMD, 30A, CUT TAPE, NANO2 456 SERIES, 125VAC, 32VDC, VERY FAST ACTING, SMD, BREAKING CAPACITY CURRENT AC: 100A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MT 30A 125VAC 72VDC SMD
FUSE, SMD, 30A; Fuse Current:30A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:-; Fuse Case Style:10.6mm x 3.25mm; Product Range:NANO2 456 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE, SMD, 30A, V FAST ACTING; Fuse Current:30A; Product Range:NANO2 456 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:100A; RoHS Compliant: Yes
FUSE, SMD, 30A, FULL REEL; Fuse Current:30A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:-; Fuse Case Style:10.6mm x 3.25mm; Product Range:NANO2 456 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3345TR-ND | 1000163-0456030.ER | 139-0456030.ER | 21601986 | 0456030.ER | 01P9331 | 74M5583 |
| Product Name | Fuses | Fuses - 0456030.ER | SMD 30A Circuit Protection Fuse | Fuse | Circuit Protection - Fuses | Fuse, Smd, 30A; Fuse Current Littelfuse | Fuse, Smd, 30A, V Fast Acting; Fuse Current Littelfuse |
| Fuse Type | PC Board | ||||||
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | Solderable (Surface Mount Technology) | ||||
| Approvals / Standards | UL | RoHS | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 500 amps | 500 amps | 100 amps | 100 amps | 100 amps |