Manufacturer: Littelfuse Inc.
Win Source Part Number: 721259-0456025.ER
Series: NANO2 456
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, Square End Block
Current Rating: 25A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 72V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 100A AC, 500A DC
Melting I2t: 45
Approvals: cULus, PSE
Mounting: SMD
Size: 0.398" L x 0.123" W x 0.123" H (10.10mm x 3.12mm x 3.12mm)
Resistance: 0.00192 Ohm
Family Name: 456
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Introduction Date: August 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
25A 125V SMD Fuse, Ceramic, 1.92mR, T/R Product overview: 0456025.ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0456025.ER can be used for catalog matching and distributor lookup.
25A 125V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
25A 125V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
25A 125V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MT 25A 125VAC 72VDC SMD
FUSE BOARD MNT 25A 125VAC 72VDC
FUSE, SMD, 25A, VERY FAST ACTING; Fuse Current:25A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:-; Fuse Case Style:10.6mm x 3.25mm; Product Range:NANO2 456 Series; Breaking Capacity Current DC:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 721259-0456025.ER | 139-0456025.ER | F4171CT-ND | 0456025.ER | 461-0456025.ER | 02AC8773 |
| Product Name | Fuses - 0456025.ER | SMD 25A 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | FUSE BOARD MNT 25A 125VAC 72VDC | Fuse, Smd, 25A, Very Fast Acting; Fuse Current Littelfuse |
| Mounting | SMD | Solderable (Surface Mount Technology) | Surface Mount | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Rated Voltage | 125 volts | 72 volts | 125 volts | 65 volts | 125 volts | |
| Rated Current | 25 amps | 25 amps | 25 amps | 25 amps | 25 amps | |
| Rated Breaking Capacity | 500 amps | 500 amps | 100 amps | 500 amps |