Littelfuse, Inc. NANO2® Very Fast-Acting Subminiature Surface Mount Fuse 0456020.

Description
The High Current NANO2 Fuse is a small square surface mount fuse that is designed to support higher current requirements of various applications. Surface mount high current fuse Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly RoHS compliant, Halogen-free Available in ratings of 20, 30 and 40 Amperes
Datasheet
Description
The High Current NANO2 Fuse is a small square surface mount fuse that is designed to support higher current requirements of various applications. Surface mount high current fuse Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly RoHS compliant, Halogen-free Available in ratings of 20, 30 and 40 Amperes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Very Fast-Acting Subminiature Surface Mount Fuse - 0456020. - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Very Fast-Acting Subminiature Surface Mount Fuse
0456020.
NANO2® Very Fast-Acting Subminiature Surface Mount Fuse 0456020.
The High Current NANO2 Fuse is a small square surface mount fuse that is designed to support higher current requirements of various applications. Surface mount high current fuse Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly RoHS compliant, Halogen-free Available in ratings of 20, 30 and 40 Amperes

The High Current NANO2 Fuse is a small square surface mount fuse that is designed to support higher current requirements of various applications. Surface mount high current fuse Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly RoHS compliant, Halogen-free Available in ratings of 20, 30 and 40 Amperes

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0456020.
Product Name NANO2® Very Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 004110445 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details