Littelfuse, Inc. NANO 2® Slo-Blo® Subminiature Surface Mount Fuse 0454008.

Description
The NANO2 Slo-Blo fuse has enhanced inrush withstand characteristics over the NANO2 Fast-Acting fuse. The unique time delay feature of this fuse design helps solve the problem of nuisance "opening" by accommodating inrush currents that normally cause a fast-acting fuse to open. Time-Lag (Slo-Blo) Small size Wide range of current rating available (375 mA to 12 A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free
Datasheet
Description
The NANO2 Slo-Blo fuse has enhanced inrush withstand characteristics over the NANO2 Fast-Acting fuse. The unique time delay feature of this fuse design helps solve the problem of nuisance "opening" by accommodating inrush currents that normally cause a fast-acting fuse to open. Time-Lag (Slo-Blo) Small size Wide range of current rating available (375 mA to 12 A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO 2® Slo-Blo® Subminiature Surface Mount Fuse - 0454008. - Littelfuse, Inc.
Rosemont, IL, United States
NANO 2® Slo-Blo® Subminiature Surface Mount Fuse
0454008.
NANO 2® Slo-Blo® Subminiature Surface Mount Fuse 0454008.
The NANO2 Slo-Blo fuse has enhanced inrush withstand characteristics over the NANO2 Fast-Acting fuse. The unique time delay feature of this fuse design helps solve the problem of nuisance "opening" by accommodating inrush currents that normally cause a fast-acting fuse to open. Time-Lag (Slo-Blo) Small size Wide range of current rating available (375 mA to 12 A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free

The NANO2 Slo-Blo fuse has enhanced inrush withstand characteristics over the NANO2 Fast-Acting fuse. The unique time delay feature of this fuse design helps solve the problem of nuisance "opening" by accommodating inrush currents that normally cause a fast-acting fuse to open. Time-Lag (Slo-Blo) Small size Wide range of current rating available (375 mA to 12 A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0454008.
Product Name NANO 2® Slo-Blo® Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details