Littelfuse, Inc. Fuses 0454007.MR

Description
7A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
7A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4180TR-ND - DigiKey
Thief River Falls, MN, United States
7A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

7A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F4180DKR-ND - DigiKey
Thief River Falls, MN, United States
7A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

7A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F4180CT-ND - DigiKey
Thief River Falls, MN, United States
7A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

7A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Singapore, Singapore
SMD 7A 72V Circuit Protection Fuse
139-0454007.MR
SMD 7A 72V Circuit Protection Fuse 139-0454007.MR
7A 72V Slow Blow Ceramic SMD Fuse, 6.1x2.69mm, UL/CSA Product overview: 0454007.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 72V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, 72V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0454007.MR can be used for catalog matching and distributor lookup.

7A 72V Slow Blow Ceramic SMD Fuse, 6.1x2.69mm, UL/CSA Product overview: 0454007.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 72V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, 72V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0454007.MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0454007.MR - 800703-0454007.MR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0454007.MR
800703-0454007.MR
Fuses - 0454007.MR 800703-0454007.MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 800703-0454007.MR Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 72V Voltage Rating - DC: 60V Response Time: Slow Blow Melting I2t: 123.83 Approvals: CSA, UL DC Cold Resistance: 0.0105 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) Manufacturer Package: 2-SMD, Square End Block Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 7A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 800703-0454007.MR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 72V
Voltage Rating - DC: 60V
Response Time: Slow Blow
Melting I2t: 123.83
Approvals: CSA, UL
DC Cold Resistance: 0.0105 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Manufacturer Package: 2-SMD, Square End Block
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Fuse, Smd, 7A, Slow Blow; Fuse Current Littelfuse - 80Y5003 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 7A, Slow Blow; Fuse Current Littelfuse
80Y5003
Fuse, Smd, 7A, Slow Blow; Fuse Current Littelfuse 80Y5003
FUSE, SMD, 7A, SLOW BLOW; Fuse Current:7A; Blow Characteristic:Slow Blow; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 7A, SLOW BLOW; Fuse Current:7A; Blow Characteristic:Slow Blow; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Slow Blow, 7A, Smd; Fuse Current Littelfuse - 38AC2648 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 7A, Smd; Fuse Current Littelfuse
38AC2648
Fuse, Slow Blow, 7A, Smd; Fuse Current Littelfuse 38AC2648
FUSE, SLOW BLOW, 7A, SMD; Fuse Current:7A; Product Range:NANO2 Slo-Blo 454 Series; Voltage Rating VAC:72V; Voltage Rating V DC:75V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

FUSE, SLOW BLOW, 7A, SMD; Fuse Current:7A; Product Range:NANO2 Slo-Blo 454 Series; Voltage Rating VAC:72V; Voltage Rating V DC:75V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0454007.MR
FUSE BRD MNT 7A 72VAC 60VDC 2SMD

FUSE BRD MNT 7A 72VAC 60VDC 2SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F4180TR-ND 139-0454007.MR 800703-0454007.MR 80Y5003 38AC2648 0454007.MR
Product Name Fuses SMD 7A 72V Circuit Protection Fuse Fuses - 0454007.MR Fuse, Smd, 7A, Slow Blow; Fuse Current Littelfuse Fuse, Slow Blow, 7A, Smd; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Fuses - 002625226 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 16 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers