5A 125V Slow Blow SMD Fuse - Ceramic, UL/CSA/PSE Product overview: 0454005.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0454005.NR can be used for catalog matching and distributor lookup.
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
SURFACE MOUNT FUSE, TYPEBOARD MOUNT, CURRENT RATING (AMPS)5 A, VOLTAGE RATING - AC125 V, VOLTAGE RATING - DC125, VRESPONSE TIME SLOW, BLOW PACKAGE / CASE2-SMD, SQUARE END BLOCK, BREAKING CAPACITY RATED VOLTAGE 50 A. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MNT 5A 125VAC/VDC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0454005.NR | 18-0454005.NRDKR-ND | 219363242 | 0454005.NR |
| Product Name | SMD 5A 125V Circuit Protection Fuse | Fuses | Fuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA | ||
| Rated Voltage | 125 volts | 125 volts | ||
| Rated Current | 5 amps | 5 amps | ||
| Fuse Type | PC Board |