5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
5A Time Delay Fuse, 125VAC/VDC, SMD, NANO Product overview: 0454005.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0454005.MR can be used for catalog matching and distributor lookup.
Wickmann 0454005.MR Non-Resettable Fuse
FUSE, SURFACE MOUNT, 5A, SLOW BLOW, 125V AC, 125V DC, 2410. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MNT 5A 125VAC/VDC 2SMD
FUSE, SMD, 5A, TIME DELAY; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes
FUSE, SMD, 5A, TIME DELAY, FULL REEL; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series; Fuse Type:Time Delay RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3147DKR-ND | 139-0454005.MR | 1740753 | 21601994 | 0454005.MR | 23C9340 | 28X4580 |
| Product Name | Fuses | SMD 5A Circuit Protection Fuse | Non Resettable Fuses | Fuse | Circuit Protection - Fuses | Fuse, Smd, 5A, Time Delay; Fuse Current Littelfuse | Fuse, Smd, 5A, Time Delay, Full Reel; Fuse Current Littelfuse |
| Fuse Type | PC Board | ||||||
| Mounting | Solderable (Surface Mount Technology) | ||||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |