4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Time Delay Fuse 4A 125V SMD 2410 Ceramic 18.6mR T/R Product overview: 0454004.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0454004.MR can be used for catalog matching and distributor lookup.
FUSE, SMD, 4A, TIME DELAY; Fuse Current:4A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes
FUSE, SLOW BLOW, 4A, SMD; Fuse Current:4A; Product Range:NANO2 Slo-Blo 454 Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes
FUSE, 4A, 125VAC, 125VDC, TIME DELAY, 2 SMD . FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MNT 4A 125VAC/VDC 2SMD
FUSE BRD MNT 4A 125VAC/VDC 2SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3659TR-ND | 139-0454004.MR | 12J3697 | 38AC2647 | 21601998 | 461-0454004.MR | 0454004.MR |
| Product Name | Fuses | SMD 4A 125V Circuit Protection Fuse | Fuse, Smd, 4A, Time Delay; Fuse Current Littelfuse | Fuse, Slow Blow, 4A, Smd; Fuse Current Littelfuse | Fuse | FUSE BRD MNT 4A 125VAC/VDC 2SMD | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | Surface Mount | ||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS; UL; CSA | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |