Littelfuse, Inc. Fuses - 0454003.MR 0454003.MR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000161-0454003.MR Packaging: Reel - TR Current Rating: 3A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Breaking Capacity @ Rated Voltage: 50A Approvals: CSA, PSE, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 20.16 Nominal Cold Resistance: 0.034 Ohm Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000161-0454003.MR Packaging: Reel - TR Current Rating: 3A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Breaking Capacity @ Rated Voltage: 50A Approvals: CSA, PSE, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 20.16 Nominal Cold Resistance: 0.034 Ohm Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0454003.MR - 1000161-0454003.MR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0454003.MR
1000161-0454003.MR
Fuses - 0454003.MR 1000161-0454003.MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000161-0454003.MR Packaging: Reel - TR Current Rating: 3A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Breaking Capacity @ Rated Voltage: 50A Approvals: CSA, PSE, UL Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 20.16 Nominal Cold Resistance: 0.034 Ohm Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000161-0454003.MR
Packaging: Reel - TR
Current Rating: 3A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Approvals: CSA, PSE, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 20.16
Nominal Cold Resistance: 0.034 Ohm
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fuses - F3146CT-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F3146DKR-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F3146TR-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Singapore, Singapore
SMD 3A 125V Circuit Protection Fuse
139-0454003.MR
SMD 3A 125V Circuit Protection Fuse 139-0454003.MR
3A 125V Time Delay Ceramic SMD Fuse, 2410, 34mR Product overview: 0454003.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0454003.MR can be used for catalog matching and distributor lookup.

3A 125V Time Delay Ceramic SMD Fuse, 2410, 34mR Product overview: 0454003.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0454003.MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0454003.MR
FUSE BRD MNT 3A 125VAC/VDC 2SMD

FUSE BRD MNT 3A 125VAC/VDC 2SMD

Supplier's Site
Fuse - 21602002 - Radwell International
Willingboro, NJ, United States
FUSE, SMD, 3A, TIME DELAY, FULL REEL; PRODUCT RANGE:454 SERIES; FUSE CURRENT:3A; VOLTAGE RATING VAC:125VAC; VOLTAGE RATING VDC:125VDC; BLOW CHARACTERISTIC:TIME DELAY; FUSE CASE STYLE:SMD; BREAKING CAPACITY CURRENT AC:50A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FUSE, SMD, 3A, TIME DELAY, FULL REEL; PRODUCT RANGE:454 SERIES; FUSE CURRENT:3A; VOLTAGE RATING VAC:125VAC; VOLTAGE RATING VDC:125VDC; BLOW CHARACTERISTIC:TIME DELAY; FUSE CASE STYLE:SMD; BREAKING CAPACITY CURRENT AC:50A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse, Smd, 3A, Time Delay; Fuse Current Littelfuse - 12J3696 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3A, Time Delay; Fuse Current Littelfuse
12J3696
Fuse, Smd, 3A, Time Delay; Fuse Current Littelfuse 12J3696
FUSE, SMD, 3A, TIME DELAY; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE, SMD, 3A, TIME DELAY; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 3A, Time Delay, Full Reel; Fuse Current Littelfuse - 28X4579 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3A, Time Delay, Full Reel; Fuse Current Littelfuse
28X4579
Fuse, Smd, 3A, Time Delay, Full Reel; Fuse Current Littelfuse 28X4579
FUSE, SMD, 3A, TIME DELAY, FULL REEL; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series; Fuse Type:Time Delay RoHS Compliant: Yes

FUSE, SMD, 3A, TIME DELAY, FULL REEL; Fuse Current:3A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series; Fuse Type:Time Delay RoHS Compliant: Yes

Supplier's Site
FUSE BRD MNT 3A 125VAC/VDC 2SMD - 461-0454003.MR - Utmel Electronic Limited
Hong Kong, China
FUSE BRD MNT 3A 125VAC/VDC 2SMD
461-0454003.MR
FUSE BRD MNT 3A 125VAC/VDC 2SMD 461-0454003.MR
FUSE BRD MNT 3A 125VAC/VDC 2SMD

FUSE BRD MNT 3A 125VAC/VDC 2SMD

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0454003.MR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0454003.MR
TVS/Fuse/Board Level Protection >> Fuses 0454003.MR
50A SMD Fuse 3A 125V 125V SMD,6.1x2.7mm Fuses ROHS

50A SMD Fuse 3A 125V 125V SMD,6.1x2.7mm Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1000161-0454003.MR F3146CT-ND 139-0454003.MR 0454003.MR 21602002 12J3696 28X4579 461-0454003.MR 0454003.MR
Product Name Fuses - 0454003.MR Fuses SMD 3A 125V Circuit Protection Fuse Circuit Protection - Fuses Fuse Fuse, Smd, 3A, Time Delay; Fuse Current Littelfuse Fuse, Smd, 3A, Time Delay, Full Reel; Fuse Current Littelfuse FUSE BRD MNT 3A 125VAC/VDC 2SMD TVS/Fuse/Board Level Protection >> Fuses
Mounting SMD (SMT) Solderable (Surface Mount Technology) Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts
Rated Current 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Rated Breaking Capacity 50 amps 50 amps 50 amps 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data