Littelfuse, Inc. SMD 2A 50A Circuit Protection Fuse 0454002.MR

Description
Time Delay Fuse, 2A, 125VAC/VDC, 50A IR, SMD Product overview: 0454002.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0454002.MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Time Delay Fuse, 2A, 125VAC/VDC, 50A IR, SMD Product overview: 0454002.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0454002.MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A 50A Circuit Protection Fuse
139-0454002.MR
SMD 2A 50A Circuit Protection Fuse 139-0454002.MR
Time Delay Fuse, 2A, 125VAC/VDC, 50A IR, SMD Product overview: 0454002.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0454002.MR can be used for catalog matching and distributor lookup.

Time Delay Fuse, 2A, 125VAC/VDC, 50A IR, SMD Product overview: 0454002.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0454002.MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F3145DKR-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F3145TR-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F3145CT-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse, Smd, 2A, Time Delay; Fuse Current Littelfuse - 49H6990 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, Time Delay; Fuse Current Littelfuse
49H6990
Fuse, Smd, 2A, Time Delay; Fuse Current Littelfuse 49H6990
FUSE, SMD, 2A, TIME DELAY; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE, SMD, 2A, TIME DELAY; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 2A, Time Delay, Full Reel; Fuse Current Littelfuse - 28X4578 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, Time Delay, Full Reel; Fuse Current Littelfuse
28X4578
Fuse, Smd, 2A, Time Delay, Full Reel; Fuse Current Littelfuse 28X4578
FUSE, SMD, 2A, TIME DELAY, FULL REEL; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series; Fuse Type:Time Delay RoHS Compliant: Yes

FUSE, SMD, 2A, TIME DELAY, FULL REEL; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series; Fuse Type:Time Delay RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0454002.MR
FUSE BRD MNT 2A 125VAC/VDC 2SMD

FUSE BRD MNT 2A 125VAC/VDC 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0454002.MR F3145DKR-ND 49H6990 28X4578 0454002.MR
Product Name SMD 2A 50A Circuit Protection Fuse Fuses Fuse, Smd, 2A, Time Delay; Fuse Current Littelfuse Fuse, Smd, 2A, Time Delay, Full Reel; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 2 amps 2 amps 2 amps 2 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data