Littelfuse, Inc. NANO2® Very Fast-Acting Subminiature Surface Mount Fuse 04533.15

Description
The Nano2® SMF Fuse is a very small, Wire-in-Air (WIA) square shape surface mount fuse which is very suitable for the secondary side circuit over-current protection applications and is designed for PCB using surface mount technology. Very fast-acting Small size Wide range of current rating available (0.062A to 20A) Wide operating temperature range Low temperature rerating Halogen-free and RoHS compliant
Datasheet
Description
The Nano2® SMF Fuse is a very small, Wire-in-Air (WIA) square shape surface mount fuse which is very suitable for the secondary side circuit over-current protection applications and is designed for PCB using surface mount technology. Very fast-acting Small size Wide range of current rating available (0.062A to 20A) Wide operating temperature range Low temperature rerating Halogen-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Very Fast-Acting Subminiature Surface Mount Fuse - 04533.15 - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Very Fast-Acting Subminiature Surface Mount Fuse
04533.15
NANO2® Very Fast-Acting Subminiature Surface Mount Fuse 04533.15
The Nano2® SMF Fuse is a very small, Wire-in-Air (WIA) square shape surface mount fuse which is very suitable for the secondary side circuit over-current protection applications and is designed for PCB using surface mount technology. Very fast-acting Small size Wide range of current rating available (0.062A to 20A) Wide operating temperature range Low temperature rerating Halogen-free and RoHS compliant

The Nano2® SMF Fuse is a very small, Wire-in-Air (WIA) square shape surface mount fuse which is very suitable for the secondary side circuit over-current protection applications and is designed for PCB using surface mount technology. Very fast-acting Small size Wide range of current rating available (0.062A to 20A) Wide operating temperature range Low temperature rerating Halogen-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 04533.15
Product Name NANO2® Very Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 10 amps
View Details
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details