Littelfuse, Inc. NANO2® Very Fast-Acting Subminiature Surface Mount Fuse 045302.5

Description
The Nano2® SMF Fuse is a very small, Wire-in-Air (WIA) square shape surface mount fuse which is very suitable for the secondary side circuit over-current protection applications and is designed for PCB using surface mount technology. Very fast-acting Small size Wide range of current rating available (0.062A to 20A) Wide operating temperature range Low temperature rerating Halogen-free and RoHS compliant
Datasheet
Description
The Nano2® SMF Fuse is a very small, Wire-in-Air (WIA) square shape surface mount fuse which is very suitable for the secondary side circuit over-current protection applications and is designed for PCB using surface mount technology. Very fast-acting Small size Wide range of current rating available (0.062A to 20A) Wide operating temperature range Low temperature rerating Halogen-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Very Fast-Acting Subminiature Surface Mount Fuse - 045302.5 - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Very Fast-Acting Subminiature Surface Mount Fuse
045302.5
NANO2® Very Fast-Acting Subminiature Surface Mount Fuse 045302.5
The Nano2® SMF Fuse is a very small, Wire-in-Air (WIA) square shape surface mount fuse which is very suitable for the secondary side circuit over-current protection applications and is designed for PCB using surface mount technology. Very fast-acting Small size Wide range of current rating available (0.062A to 20A) Wide operating temperature range Low temperature rerating Halogen-free and RoHS compliant

The Nano2® SMF Fuse is a very small, Wire-in-Air (WIA) square shape surface mount fuse which is very suitable for the secondary side circuit over-current protection applications and is designed for PCB using surface mount technology. Very fast-acting Small size Wide range of current rating available (0.062A to 20A) Wide operating temperature range Low temperature rerating Halogen-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 045302.5
Product Name NANO2® Very Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers