Fast-Acting Fuse, 15A, 65VAC/VDC, 50A IR, SMD Product overview: 0453015.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0453015.MR can be used for catalog matching and distributor lookup.
15A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
15A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
15A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, SMD, 15A, FAST ACTING; Fuse Current:15A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:65V; Voltage Rating VDC:65V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 453 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes
FUSE, SMD, 15A, VERY FAST ACTING; Fuse Current:15A; Product Range:NANO2 453 Series; Voltage Rating VAC:65V; Voltage Rating V DC:65V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:100A; RoHS Compliant: Yes
FUSE, 15A, 65VAC/VDC, VERY FAST, SMD; Fuse Current:15A; Product Range:NANO 453 Series; Voltage Rating VAC:65VAC; Voltage Rating V DC:24VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
50A SMD Fuse 15A 65V 65V SMD,6.1x2.7mm Fuses ROHS
FUSE BRD MNT 15A 65VAC 65VDC SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0453015.MR | F3142TR-ND | 66H9161 | 08AC3493 | 39X0302 | 0453015.MR | 0453015.MR |
| Product Name | SMD 15A 50A Circuit Protection Fuse | Fuses | Fuse, Smd, 15A, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 15A, Very Fast Acting; Fuse Current Littelfuse | Fuse, 15A, 65Vac/vdc, Very Fast, Smd; Fuse Current Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | ||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |