Littelfuse, Inc. Fuses 045301.5MR

Description
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3342DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F3342TR-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F3342CT-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse, Smd, 1.5A, Fast Acting; Fuse Current Littelfuse - 12J3688 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.5A, Fast Acting; Fuse Current Littelfuse
12J3688
Fuse, Smd, 1.5A, Fast Acting; Fuse Current Littelfuse 12J3688
FUSE, SMD, 1.5A, FAST ACTING; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 453 Series; Fuse Type:Very Fast Acting RoHS Compliant: Yes

FUSE, SMD, 1.5A, FAST ACTING; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 453 Series; Fuse Type:Very Fast Acting RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 1.5A, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4574 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.5A, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4574
Fuse, Smd, 1.5A, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4574
FUSE, SMD, 1.5A, FAST ACTING, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 453 Series RoHS Compliant: Yes

FUSE, SMD, 1.5A, FAST ACTING, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 453 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 045301.5MR
FUSE BRD MNT 1.5A 125VAC/VDC SMD

FUSE BRD MNT 1.5A 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F3342DKR-ND 12J3688 045301.5MR
Product Name Fuses Fuse, Smd, 1.5A, Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data