Littelfuse, Inc. NANO2® Very Fast-Acting Subminiature Surface Mount Fuse 0453008

Description
The Nano2® SMF Fuse is a very small, Wire-in-Air (WIA) square shape surface mount fuse which is very suitable for the secondary side circuit over-current protection applications and is designed for PCB using surface mount technology. Very fast-acting Small size Wide range of current rating available (0.062A to 20A) Wide operating temperature range Low temperature rerating Halogen-free and RoHS compliant
Datasheet
Description
The Nano2® SMF Fuse is a very small, Wire-in-Air (WIA) square shape surface mount fuse which is very suitable for the secondary side circuit over-current protection applications and is designed for PCB using surface mount technology. Very fast-acting Small size Wide range of current rating available (0.062A to 20A) Wide operating temperature range Low temperature rerating Halogen-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Very Fast-Acting Subminiature Surface Mount Fuse - 0453008 - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Very Fast-Acting Subminiature Surface Mount Fuse
0453008
NANO2® Very Fast-Acting Subminiature Surface Mount Fuse 0453008
The Nano2® SMF Fuse is a very small, Wire-in-Air (WIA) square shape surface mount fuse which is very suitable for the secondary side circuit over-current protection applications and is designed for PCB using surface mount technology. Very fast-acting Small size Wide range of current rating available (0.062A to 20A) Wide operating temperature range Low temperature rerating Halogen-free and RoHS compliant

The Nano2® SMF Fuse is a very small, Wire-in-Air (WIA) square shape surface mount fuse which is very suitable for the secondary side circuit over-current protection applications and is designed for PCB using surface mount technology. Very fast-acting Small size Wide range of current rating available (0.062A to 20A) Wide operating temperature range Low temperature rerating Halogen-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0453008
Product Name NANO2® Very Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625028 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 4 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(AB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers