Fuse Chip Very Fast Acting 8A 125V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL Product overview: 0453008.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 8A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0453008.MR can be used for catalog matching and distributor lookup.
8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, SMD, 8A, FAST ACTING; Fuse Current:8A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 453 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes
FUSE, VERY FAST ACTING, 8A, SMD; Fuse Current:8A; Product Range:NANO2 453 Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; BreakingRoHS Compliant: Yes
50A SMD Fuse 8A 125V 125V SMD,6.1x2.7mm Fuses ROHS
FUSE BRD MNT 8A 125VAC/VDC 2SMD
FUSE BRD MNT 8A 125VAC/VDC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0453008.MR | F3340DKR-ND | 02J8106 | 38AC2646 | 0453008.MR | 461-0453008.MR | 0453008.MR |
| Product Name | SMD 8A 125V Circuit Protection Fuse | Fuses | Fuse, Smd, 8A, Fast Acting; Fuse Current Littelfuse | Fuse, Very Fast Acting, 8A, Smd; Fuse Current Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | FUSE BRD MNT 8A 125VAC/VDC 2SMD | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS; UL; CSA | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 8 amps | 8 amps | 8 amps | 8 amps | 8 amps | 8 amps | |
| Fuse Type | PC Board | ||||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | Surface Mount |