Littelfuse, Inc. SMD 7A Circuit Protection Fuse 0453007.MR

Description
7A 125VAC/VDC Very Fast Blow SMD Fuse Product overview: 0453007.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0453007.MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7A 125VAC/VDC Very Fast Blow SMD Fuse Product overview: 0453007.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0453007.MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 7A Circuit Protection Fuse
139-0453007.MR
SMD 7A Circuit Protection Fuse 139-0453007.MR
7A 125VAC/VDC Very Fast Blow SMD Fuse Product overview: 0453007.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0453007.MR can be used for catalog matching and distributor lookup.

7A 125VAC/VDC Very Fast Blow SMD Fuse Product overview: 0453007.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0453007.MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F3140CT-ND - DigiKey
Thief River Falls, MN, United States
7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F3140TR-ND - DigiKey
Thief River Falls, MN, United States
7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F3140DKR-ND - DigiKey
Thief River Falls, MN, United States
7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses 0453007.MR
FUSE BRD MNT 7A 125VAC/VDC 2SMD

FUSE BRD MNT 7A 125VAC/VDC 2SMD

Supplier's Site
Fuse, Smd, 7A, Fast Acting; Fuse Current Littelfuse - 20C2978 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 7A, Fast Acting; Fuse Current Littelfuse
20C2978
Fuse, Smd, 7A, Fast Acting; Fuse Current Littelfuse 20C2978
FUSE, SMD, 7A, FAST ACTING; Fuse Current:7A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 453 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE, SMD, 7A, FAST ACTING; Fuse Current:7A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 453 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Smd, 7A, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4573 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 7A, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4573
Fuse, Smd, 7A, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4573
FUSE, SMD, 7A, FAST ACTING, FULL REEL; Fuse Current:7A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO 453 Series; Reel Quantity:1000RoHS Compliant: Yes

FUSE, SMD, 7A, FAST ACTING, FULL REEL; Fuse Current:7A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO 453 Series; Reel Quantity:1000RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 7A, Very Fast Act; Fuse Current Littelfuse - 94X3257 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 7A, Very Fast Act; Fuse Current Littelfuse
94X3257
Fuse, Smd, 7A, Very Fast Act; Fuse Current Littelfuse 94X3257
FUSE, SMD, 7A, VERY FAST ACT; Fuse Current:7A; Product Range:453 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

FUSE, SMD, 7A, VERY FAST ACT; Fuse Current:7A; Product Range:453 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0453007.MR F3140CT-ND 0453007.MR 20C2978 28X4573 94X3257
Product Name SMD 7A Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Smd, 7A, Fast Acting; Fuse Current Littelfuse Fuse, Smd, 7A, Fast Acting, Full Reel; Fuse Current Littelfuse Fuse, Smd, 7A, Very Fast Act; Fuse Current Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts
Rated Current 7 amps 7 amps 7 amps 7 amps 7 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data