Littelfuse, Inc. NANO2® Very Fast-Acting Subminiature Surface Mount Fuse 0453004

Description
The Nano2® SMF Fuse is a very small, Wire-in-Air (WIA) square shape surface mount fuse which is very suitable for the secondary side circuit over-current protection applications and is designed for PCB using surface mount technology. Very fast-acting Small size Wide range of current rating available (0.062A to 20A) Wide operating temperature range Low temperature rerating Halogen-free and RoHS compliant
Datasheet
Description
The Nano2® SMF Fuse is a very small, Wire-in-Air (WIA) square shape surface mount fuse which is very suitable for the secondary side circuit over-current protection applications and is designed for PCB using surface mount technology. Very fast-acting Small size Wide range of current rating available (0.062A to 20A) Wide operating temperature range Low temperature rerating Halogen-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Very Fast-Acting Subminiature Surface Mount Fuse - 0453004 - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Very Fast-Acting Subminiature Surface Mount Fuse
0453004
NANO2® Very Fast-Acting Subminiature Surface Mount Fuse 0453004
The Nano2® SMF Fuse is a very small, Wire-in-Air (WIA) square shape surface mount fuse which is very suitable for the secondary side circuit over-current protection applications and is designed for PCB using surface mount technology. Very fast-acting Small size Wide range of current rating available (0.062A to 20A) Wide operating temperature range Low temperature rerating Halogen-free and RoHS compliant

The Nano2® SMF Fuse is a very small, Wire-in-Air (WIA) square shape surface mount fuse which is very suitable for the secondary side circuit over-current protection applications and is designed for PCB using surface mount technology. Very fast-acting Small size Wide range of current rating available (0.062A to 20A) Wide operating temperature range Low temperature rerating Halogen-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0453004
Product Name NANO2® Very Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002621011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 20 amps
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers