2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2A 125VAC/VDC Very Fast Blow Fuse, SMD, NANO² Product overview: 0453002.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0453002.MR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120652-0453002.MR
Series: NANO2 453
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, Square End Block
Current Rating: 2A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.53
Approvals: CSA, PSE, UL
Mounting: SMD
Size: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Resistance: 0.0367 Ohm
Family Name: 453
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Introduction Date: January 12, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
FUSE BRD MNT 2A 125VAC/VDC 2SMD
SURFACE MOUNT FUSE; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 453 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
SURFACE MOUNT FUSE, FULL REEL; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 453 Series; Fuse Type:Very Fast Acting RoHS Compliant: Yes
50A SMD Fuse 2A 125V 125V SMD,6.1x2.7mm Fuses ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3338TR-ND | 139-0453002.MR | 1120652-0453002.MR | 0453002.MR | 12J3685 | 28X4570 | 0453002.MR |
| Product Name | Fuses | SMD 2A Circuit Protection Fuse | Fuses - 0453002.MR | Circuit Protection - Fuses | Surface Mount Fuse; Fuse Current Littelfuse | Surface Mount Fuse, Full Reel; Fuse Current Littelfuse | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Type | PC Board | ||||||
| Mounting | Solderable (Surface Mount Technology) | SMD | |||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps | 50 amps |