Littelfuse, Inc. SMD 0.75A 125V Circuit Protection Fuse 0453.750MR

Description
Fuse Chip Very Fast Acting 0.75A 125V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL Product overview: 0453.750MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0453.750MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Very Fast Acting 0.75A 125V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL Product overview: 0453.750MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0453.750MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.75A 125V Circuit Protection Fuse
139-0453.750MR
SMD 0.75A 125V Circuit Protection Fuse 139-0453.750MR
Fuse Chip Very Fast Acting 0.75A 125V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL Product overview: 0453.750MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0453.750MR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 0.75A 125V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL Product overview: 0453.750MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0453.750MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 0453.750MR - 1120651-0453.750MR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0453.750MR
1120651-0453.750MR
Hard To Find - 0453.750MR 1120651-0453.750MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120651-0453.750MR Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 0.185 Approvals: CSA, UL DC Cold Resistance: 0.245 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 2-SMD, Square End Block Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) Current Rating (Amps): 750mA Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120651-0453.750MR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 0.185
Approvals: CSA, UL
DC Cold Resistance: 0.245 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 2-SMD, Square End Block
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Current Rating (Amps): 750mA
Breaking Capacity at Rated Voltage: 50A

Buy Now
Fuses - F3136DKR-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F3136TR-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F3136CT-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse - 21602018 - Radwell International
Willingboro, NJ, United States
FUSE, ELECTRIC FUSE, VERY FAST BLOW, 0.75A, 750MA, 125VAC, 125VDC, 50A (IR), SURFACE MOUNT, NANO. FREE 2 YEAR RADWELL WARRANTY

FUSE, ELECTRIC FUSE, VERY FAST BLOW, 0.75A, 750MA, 125VAC, 125VDC, 50A (IR), SURFACE MOUNT, NANO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse, Smd, 750Ma, Fast Acting; Fuse Current Littelfuse - 31C0858 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 750Ma, Fast Acting; Fuse Current Littelfuse
31C0858
Fuse, Smd, 750Ma, Fast Acting; Fuse Current Littelfuse 31C0858
FUSE, SMD, 750mA, FAST ACTING; Fuse Current:750mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 453 Series; Fuse Type:Very Fast ActingRoHS Compliant: Yes

FUSE, SMD, 750mA, FAST ACTING; Fuse Current:750mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 453 Series; Fuse Type:Very Fast ActingRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0453.750MR
FUSE BRD MT 750MA 125VAC/VDC SMD

FUSE BRD MT 750MA 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0453.750MR 1120651-0453.750MR F3136DKR-ND 21602018 31C0858 0453.750MR
Product Name SMD 0.75A 125V Circuit Protection Fuse Hard To Find - 0453.750MR Fuses Fuse Fuse, Smd, 750Ma, Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic
Approvals / Standards RoHS UL; CSA
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps
Mounting SMD Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data