The Nano2® SMF Fuse is a very small, Wire-in-Air (WIA) square shape surface mount fuse which is very suitable for the secondary side circuit over-current protection applications and is designed for PCB using surface mount technology. Very fast-acting Small size Wide range of current rating available (0.062A to 20A) Wide operating temperature range Low temperature rerating Halogen-free and RoHS compliant
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0453.500 |
| Product Name | NANO2® Very Fast-Acting Subminiature Surface Mount Fuse |
| Fuse Type | Miniature; Subminiature |
| Fuse Material | Ceramic; Ceramic |
| Mounting | Solderable (Surface Mount Technology) |
| Approvals / Standards | RoHS; CSA |