Fuse Chip Slow Blow Acting 3.5A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL Product overview: 045203.5NRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045203.5NRL can be used for catalog matching and distributor lookup.
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, ANTISURGE, SMD, 3.5A; Fuse Current:3.5A; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Time Delay; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking CapacityRoHS Compliant: Yes
FUSE, SMD, SLOW BLOW,125V AC/DC, 3.5A, 2.69X6.1 MM. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MNT 3.5A 125VAC/VDC SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-045203.5NRL | 18-045203.5NRLDKR-ND | 98K4522 | 55522003 | 045203.5NRL |
| Product Name | SMD 3.5A 125V Circuit Protection Fuse | Fuses | Fuse, Antisurge, Smd, 3.5A; Fuse Current Littelfuse | Fuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | CSA | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 3.5 amps | 3.5 amps | 3.5 amps | ||
| Fuse Type | PC Board |