2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2.5A Time Delay Fuse, 125VAC/VDC, 50A IR, SMD, Ceramic Product overview: 045202.5MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045202.5MRL can be used for catalog matching and distributor lookup.
FUSE, SMD, 2.5A, SLOW BLOW, FULL REEL; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; Diameter:2.69mm RoHS Compliant: Yes
FUSE, SMD, 2.5A, SLOW BLOW; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE, 2.5A, 125VAC/VDC, TIME DELAY, SMD; Fuse Current:2.5A; Product Range:NANO 452 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Time Delay; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
FUSE BRD MNT 2.5A 125VAC/VDC SMD
50A SMD Fuse 2.5A 125V 125V SMD,6.1x2.7mm Fuses ROHS
FUSE, SMD, 2.5A, 125V AC / VDC, SLO-BLO, 6.10MM X 2.69MM X 2.69MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2603CT-ND | 139-045202.5MRL | 7382983 | 7382983P | 53K9079 | 12J2906 | 39X0300 | 045202.5MRL | 045202.5MRL | 21602078 |
| Product Name | Fuses | SMD 2.5A 50A Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | Fuse, Smd, 2.5A, Slow Blow, Full Reel; Fuse Current Littelfuse | Fuse, Smd, 2.5A, Slow Blow; Fuse Current Littelfuse | Fuse, 2.5A, 125Vac/vdc, Time Delay, Smd; Fuse Current Littelfuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse |
| Fuse Type | PC Board | |||||||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | ||||||||
| Approvals / Standards | CSA | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |