Littelfuse, Inc. SMD 2.5A 125V Circuit Protection Fuse 045202.5MR

Description
Fuse Chip Slow Blow Acting 2.5A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL Product overview: 045202.5MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045202.5MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Slow Blow Acting 2.5A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL Product overview: 045202.5MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045202.5MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5A 125V Circuit Protection Fuse
139-045202.5MR
SMD 2.5A 125V Circuit Protection Fuse 139-045202.5MR
Fuse Chip Slow Blow Acting 2.5A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL Product overview: 045202.5MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045202.5MR can be used for catalog matching and distributor lookup.

Fuse Chip Slow Blow Acting 2.5A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL Product overview: 045202.5MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045202.5MR can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - 045202.5MR - 1120648-045202.5MR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 045202.5MR
1120648-045202.5MR
Fuses - 045202.5MR 1120648-045202.5MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120648-045202.5MR Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Blow Melting I2t: 15 Approvals: CSA, PSE, UR DC Cold Resistance: 0.045 Ohms Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 2-SMD, Square End Block Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Portable Devices, Consumer Electronics, Power Management, Communications & Networking, Industrial, Wireless Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) Current Rating (Amps): 2.5A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120648-045202.5MR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 15
Approvals: CSA, PSE, UR
DC Cold Resistance: 0.045 Ohms
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 2-SMD, Square End Block
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Consumer Electronics, Power Management, Communications & Networking, Industrial, Wireless
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Current Rating (Amps): 2.5A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Fuses - F1346TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
FUSE BRD MNT 2.5A 125VAC/VDC SMD - 461-045202.5MR - Utmel Electronic Limited
Hong Kong, China
FUSE BRD MNT 2.5A 125VAC/VDC SMD
461-045202.5MR
FUSE BRD MNT 2.5A 125VAC/VDC SMD 461-045202.5MR
FUSE BRD MNT 2.5A 125VAC/VDC SMD

FUSE BRD MNT 2.5A 125VAC/VDC SMD

Supplier's Site
Circuit Protection - Fuses 045202.5MR
FUSE BRD MNT 2.5A 125VAC/VDC SMD

FUSE BRD MNT 2.5A 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-045202.5MR 1120648-045202.5MR F1346TR-ND 461-045202.5MR 045202.5MR
Product Name SMD 2.5A 125V Circuit Protection Fuse Fuses - 045202.5MR Fuses FUSE BRD MNT 2.5A 125VAC/VDC SMD Circuit Protection - Fuses
Approvals / Standards RoHS CSA CSA
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 2.5 amps 2.5 amps 2.5 amps 2.5 amps
Mounting SMD Solderable (Surface Mount Technology) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313624 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 16 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers