Fuse Chip Slow Blow Acting 1.5A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL Product overview: 045201.5NRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045201.5NRL can be used for catalog matching and distributor lookup.
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MNT 1.5A 125VAC/VDC SMD
FUSE BRD MNT 1.5A 125VAC/VDC SMD
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853250-045201.5NRL
Series: NANO²® 452
Features: 1.5 A 125 V AC 125 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.10.0040
FUSE BRD MNT 1.5A 125VAC/VDC SMD
FUSE BRD MNT 1.5A 125VAC/VDC SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-045201.5NRL | 18-045201.5NRLTR-ND | 853250-045201.5NRL | 045201.5NRL | 461-045201.5NRL |
| Product Name | SMD 1.5A 125V Circuit Protection Fuse | Fuses | Fuses - 045201.5NRL | Circuit Protection - Fuses | FUSE BRD MNT 1.5A 125VAC/VDC SMD |
| Approvals / Standards | RoHS | CSA | RoHS; CSA | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Fuse Type | PC Board |