Littelfuse, Inc. SMD 8A 75V Circuit Protection Fuse 0452008.MRL

Description
8A 75V SMD Ceramic Slow Blow Fuse, 6.1x2.69mm, 8.8mR Product overview: 0452008.MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 8A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0452008.MRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8A 75V SMD Ceramic Slow Blow Fuse, 6.1x2.69mm, 8.8mR Product overview: 0452008.MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 8A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0452008.MRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 8A 75V Circuit Protection Fuse
139-0452008.MRL
SMD 8A 75V Circuit Protection Fuse 139-0452008.MRL
8A 75V SMD Ceramic Slow Blow Fuse, 6.1x2.69mm, 8.8mR Product overview: 0452008.MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 8A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0452008.MRL can be used for catalog matching and distributor lookup.

8A 75V SMD Ceramic Slow Blow Fuse, 6.1x2.69mm, 8.8mR Product overview: 0452008.MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 8A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0452008.MRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4172DKR-ND - DigiKey
Thief River Falls, MN, United States
8A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

8A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F4172TR-ND - DigiKey
Thief River Falls, MN, United States
8A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

8A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F4172CT-ND - DigiKey
Thief River Falls, MN, United States
8A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

8A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses 0452008.MRL
FUSE BRD MNT 8A 72VAC 60VDC 2SMD

FUSE BRD MNT 8A 72VAC 60VDC 2SMD

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0452008.MRL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0452008.MRL
TVS/Fuse/Board Level Protection >> Fuses 0452008.MRL
50A SMD Fuse 8A 72V 60V SMD,6.1x2.7mm Fuses ROHS

50A SMD Fuse 8A 72V 60V SMD,6.1x2.7mm Fuses ROHS

Supplier's Site Datasheet
Fuse, Smd, 8A, Slow Blow; Fuse Current Littelfuse - 02AC8772 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 8A, Slow Blow; Fuse Current Littelfuse
02AC8772
Fuse, Smd, 8A, Slow Blow; Fuse Current Littelfuse 02AC8772
FUSE, SMD, 8A, SLOW BLOW; Fuse Current:8A; Blow Characteristic:Slow Blow; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 8A, SLOW BLOW; Fuse Current:8A; Blow Characteristic:Slow Blow; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0452008.MRL F4172DKR-ND 0452008.MRL 0452008.MRL 02AC8772
Product Name SMD 8A 75V Circuit Protection Fuse Fuses Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Fuses Fuse, Smd, 8A, Slow Blow; Fuse Current Littelfuse
Approvals / Standards RoHS CSA RoHS RoHS
Rated Voltage 60 volts 72 volts 60 volts 75 volts
Rated Current 8 amps 8 amps 8 amps 8 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF874 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 350 volts
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details