Littelfuse, Inc. Smd Fuse, Slow Blow, 5A, 125Vac; Fuse Current Littelfuse 0452005.NRL

Description
SMD FUSE, SLOW BLOW, 5A, 125VAC; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series RoHS Compliant: Yes
Description
SMD FUSE, SLOW BLOW, 5A, 125VAC; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Fuse, Slow Blow, 5A, 125Vac; Fuse Current Littelfuse - 01P9326 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Slow Blow, 5A, 125Vac; Fuse Current Littelfuse
01P9326
Smd Fuse, Slow Blow, 5A, 125Vac; Fuse Current Littelfuse 01P9326
SMD FUSE, SLOW BLOW, 5A, 125VAC; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series RoHS Compliant: Yes

SMD FUSE, SLOW BLOW, 5A, 125VAC; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P9326
Product Name Smd Fuse, Slow Blow, 5A, 125Vac; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Esd Protection Device, 5.3V, Tsfp; Clamping Voltage Vc Max Infineon - 51AH7926 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5.3 volts
View Details
30 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details
Plug-In GFCI Plug Compact Size Manual Reset 1-15P UL Recoginzed - G20PMR115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details