Littelfuse, Inc. Non Resettable Fuses 0452002.NRL

Description
Time Lag NANO Fuse 125V 2A
Request a Quote Datasheet
Description
Time Lag NANO Fuse 125V 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 7693738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7693738
Non Resettable Fuses 7693738
Time Lag NANO Fuse 125V 2A

Time Lag NANO Fuse 125V 2A

Supplier's Site
Fuses - F1859DKR-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1859TR-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1859CT-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses - 964273-0452002.NRL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
964273-0452002.NRL
Circuit Protection - Fuses 964273-0452002.NRL
Win Source Part Number: 964273-0452002.NRL Category: Circuit Protection>Fuses Series: NANO²® 452 Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 8.2 DC Cold Resistance: 0.0625 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 2-SMD, Square End Block Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) Alternative Parts (Cross-Reference): 045202.5MRL; 045102.5MRL; 3404.0013.22; 045302.5MR; 3404.0117.22; 0679L2500-05; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 452002.NRL,F1859TR,0 452002.NRL-ND,045200 2NRL,F1859DKR,452002 NRL,F1859CT Approval Agency: CSA, PSE, UR

Win Source Part Number: 964273-0452002.NRL
Category: Circuit Protection>Fuses
Series: NANO²® 452
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 8.2
DC Cold Resistance: 0.0625 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Alternative Parts (Cross-Reference): 045202.5MRL; 045102.5MRL; 3404.0013.22; 045302.5MR; 3404.0117.22; 0679L2500-05;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 452002.NRL,F1859TR,0452002.NRL-ND,0452002NRL,F1859DKR,452002NRL,F1859CT
Approval Agency: CSA, PSE, UR

Buy Now Datasheet
Singapore, Singapore
SMD 2A 125V Circuit Protection Fuse
139-0452002.NRL
SMD 2A 125V Circuit Protection Fuse 139-0452002.NRL
2A 125V Ceramic Time Delay Fuse, SMD SMT, UL/CSA/PSE Product overview: 0452002.NRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0452002.NRL can be used for catalog matching and distributor lookup.

2A 125V Ceramic Time Delay Fuse, SMD SMT, UL/CSA/PSE Product overview: 0452002.NRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0452002.NRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0452002.NRL
FUSE BRD MNT 2A 125VAC/VDC 2SMD

FUSE BRD MNT 2A 125VAC/VDC 2SMD

Supplier's Site
Fuse - 55521979 - Radwell International
Willingboro, NJ, United States
FUSE, SURFACE MOUNT, 2 A, NANO 452 SERIES, 125 VAC, 32 VDC, TIME DELAY. FREE 2 YEAR RADWELL WARRANTY

FUSE, SURFACE MOUNT, 2 A, NANO 452 SERIES, 125 VAC, 32 VDC, TIME DELAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse, Smd, 2A, Time Delay; Fuse Current Littelfuse - 80Y5000 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, Time Delay; Fuse Current Littelfuse
80Y5000
Fuse, Smd, 2A, Time Delay; Fuse Current Littelfuse 80Y5000
FUSE, SMD, 2A, TIME DELAY; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE, SMD, 2A, TIME DELAY; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 2A, Time Delay; Fuse Current Littelfuse - 01P9322 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, Time Delay; Fuse Current Littelfuse
01P9322
Fuse, Smd, 2A, Time Delay; Fuse Current Littelfuse 01P9322
FUSE, SMD, 2A, TIME DELAY; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes

FUSE, SMD, 2A, TIME DELAY; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes

Supplier's Site
Fuse, Antisurge, Smd, 2A, Full Reel; Fuse Current Littelfuse - 94X3254 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Antisurge, Smd, 2A, Full Reel; Fuse Current Littelfuse
94X3254
Fuse, Antisurge, Smd, 2A, Full Reel; Fuse Current Littelfuse 94X3254
FUSE, ANTISURGE, SMD, 2A, FULL REEL; Fuse Current:2A; Product Range:-; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

FUSE, ANTISURGE, SMD, 2A, FULL REEL; Fuse Current:2A; Product Range:-; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 7693738 F1859DKR-ND 964273-0452002.NRL 139-0452002.NRL 0452002.NRL 55521979 80Y5000 01P9322 94X3254
Product Name Non Resettable Fuses Fuses Circuit Protection - Fuses SMD 2A 125V Circuit Protection Fuse Circuit Protection - Fuses Fuse Fuse, Smd, 2A, Time Delay; Fuse Current Littelfuse Fuse, Smd, 2A, Time Delay; Fuse Current Littelfuse Fuse, Antisurge, Smd, 2A, Full Reel; Fuse Current Littelfuse
Fuse Material Ceramic; Ceramic Ceramic
Approvals / Standards RoHS CSA RoHS RoHS RoHS
Features Resettable Time Lag
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT) Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645117 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details