1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1A 125V Time Delay Ceramic SMD Fuse, 6.1x2.69mm, UL/CSA/PSE Product overview: 0452001.MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0452001.MRL can be used for catalog matching and distributor lookup.
FUSE BRD MNT 1A 125VAC/VDC 2SMD
FUSE, SMD, 1A, SLOW BLOW; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, SMD, 1A, SLOW BLOW, FULL REEL; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; Body Material:Ceramic RoHS Compliant: Yes
50A SMD Fuse 1A 125V 125V SMD,6.1x2.7mm Fuses ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2600CT-ND | 5413625 | 5413625P | 139-0452001.MRL | 0452001.MRL | 12J2900 | 53K9073 | 0452001.MRL |
| Product Name | Fuses | Non Resettable Fuses | Non Resettable Fuses | SMD 1A 125V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, 1A, Slow Blow; Fuse Current Littelfuse | Fuse, Smd, 1A, Slow Blow, Full Reel; Fuse Current Littelfuse | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Type | PC Board | |||||||
| Mounting | Solderable (Surface Mount Technology) | |||||||
| Approvals / Standards | CSA | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |