0.75A Time Delay Fuse, 125VAC/VDC, 50A IR, SMD/SMT Product overview: 0452.750MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0452.750MRL can be used for catalog matching and distributor lookup.
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BOARD MNT 750MA 125VAC/VDC
FUSE, SMD, 750mA, SLOW BLOW, FULL REEL; Fuse Current:750mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; Diameter:2.69mm RoHS Compliant: Yes
FUSE, SMD, 750mA, SLOW BLOW; Fuse Current:750mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE, 0.75A, 125VAC/VDC, TIME DELAY, SMD; Fuse Current:750mA; Product Range:NANO 452 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Time Delay; Fuse Case Style:SMD; Breaking Capacity Current AC:50A;RoHS Compliant: Yes
FUSE, SMD, 0.75A, SLOW BLOW; PRODUCT RANGE:NANO2 452 SERIES; FUSE CURRENT:750MA; VOLTAGE RATING V AC:125V; VOLTAGE RATING V DC:125V; BLOW CHARACTERISTIC:SLOW BLOW; FUSE CASE STYLE:SMD; BREAKING CAPACITY CURRENT AC:50A; BREAKING ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MT 750MA 125VAC/VDC SMD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0452.750MRL | 7382835 | 7382835P | F2599DKR-ND | 461-0452.750MRL | 53K9072 | 12J2899 | 39X0292 | 21602062 | 0452.750MRL |
| Product Name | SMD 0.75A 50A Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | Fuses | FUSE BOARD MNT 750MA 125VAC/VDC | Fuse, Smd, 750Ma, Slow Blow, Full Reel; Fuse Current Littelfuse | Fuse, Smd, 750Ma, Slow Blow; Fuse Current Littelfuse | Fuse, 0.75A, 125Vac/vdc, Time Delay, Smd; Fuse Current Littelfuse | Fuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | |||||
| Approvals / Standards | RoHS | RoHS | RoHS | CSA | RoHS; CSA | RoHS | RoHS | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | |||
| Features | Resettable | Resettable | Time Lag |