500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
0.5A Time Delay Fuse, 125VAC/VDC, 50A IR, SMD/SMT Product overview: 0452.500MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0452.500MRL can be used for catalog matching and distributor lookup.
50A SMD Fuse 500mA 125V 125V SMD,6.1x2.7mm Fuses ROHS
FUSE BRD MT 500MA 125VAC/VDC SMD
FUSE, SMD, 500mA, SLOW BLOW, FULL REEL; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; Length:6.1mmRoHS Compliant: Yes
FUSE, SMD, 500mA, SLOW BLOW; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE, 0.5A, 125VAC/VDC, TIME DELAY, SMD; Fuse Current:500mA; Product Range:NANO 452 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Time Delay; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
FUSE, SMD, 0.5A, SLOW BLOW; Fuse Current:500mA; Product Range:NANO2 452 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes
FUSE, 0.5A, TIME DELAY, SMD, NANO 452 SERIES, FUSE CURRENT: 500MA, 125VAC, 32VDC, BREAKING CAPACITY CURRENT AC: 50A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2598TR-ND | 7382839 | 7382839P | 139-0452.500MRL | 0452.500MRL | 0452.500MRL | 53K9071 | 12J2898 | 39X0291 | 08AC3480 | 21602066 |
| Product Name | Fuses | Non Resettable Fuses | Non Resettable Fuses | SMD 0.5A 50A Circuit Protection Fuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | Fuse, Smd, 500Ma, Slow Blow, Full Reel; Fuse Current Littelfuse | Fuse, Smd, 500Ma, Slow Blow; Fuse Current Littelfuse | Fuse, 0.5A, 125Vac/vdc, Time Delay, Smd; Fuse Current Littelfuse | Fuse, Smd, 0.5A, Slow Blow; Fuse Current Littelfuse | Fuse |
| Fuse Type | PC Board | ||||||||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | ||||||||
| Approvals / Standards | CSA | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps | 50 amps |