500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Fuse Chip Slow Blow Acting 0.5A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL Product overview: 0452.500MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0452.500MR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120641-0452.500MR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 0.24
Approvals: CSA, UR
DC Cold Resistance: 0.7 Ohms
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 2-SMD, Square End Block
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Consumer Electronics, Power Management, Communications & Networking, Industrial, Wireless
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Current Rating (Amps): 500mA
Breaking Capacity at Rated Voltage: 50A
FUSE BRD MT 500MA 125VAC/VDC SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1341TR-ND | 139-0452.500MR | 1120641-0452.500MR | 0452.500MR |
| Product Name | Fuses | SMD 0.5A 125V Circuit Protection Fuse | Hard To Find - 0452.500MR | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | SMD | ||
| Approvals / Standards | CSA | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |