375mA 125V Time Delay Ceramic SMD Fuse, 2410, UL/CSA Product overview: 0452.375MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 375mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 375mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0452.375MRL can be used for catalog matching and distributor lookup.
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, SMD, 375mA, SLOW BLOW, FULL REEL; Fuse Current:375mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; Diameter:2.69mm RoHS Compliant: Yes
FUSE, SMD, 375mA, SLOW BLOW; Fuse Current:375mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE, SMD, 0.375A, SLOW BLOW; Fuse Current:375mA; Product Range:NANO2 452 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes
FUSE, 0.375A, 125VAC/DC, TIME DELAY, SMD; Fuse Current:375mA; Product Range:NANO 452 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Time Delay; Fuse Case Style:SMD; Breaking Capacity Current AC:50A;RoHS Compliant: Yes
FUSE BRD MT 375MA 125VAC/VDC SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0452.375MRL | F2597CT-ND | 7382848P | 53K9070 | 12J2897 | 08AC3479 | 39X0290 | 0452.375MRL |
| Product Name | SMD 375mA 125V Circuit Protection Fuse | Fuses | Non Resettable Fuses | Fuse, Smd, 375Ma, Slow Blow, Full Reel; Fuse Current Littelfuse | Fuse, Smd, 375Ma, Slow Blow; Fuse Current Littelfuse | Fuse, Smd, 0.375A, Slow Blow; Fuse Current Littelfuse | Fuse, 0.375A, 125Vac/dc, Time Delay, Smd; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | |||||
| Approvals / Standards | RoHS | CSA | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.3750 amps | 0.3750 amps | 0.3750 amps | 0.3750 amps | 0.3750 amps | 0.3750 amps | 0.3750 amps | |
| Fuse Type | PC Board |