1.25A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1.25A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1.25A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1.25A Fast Blow Fuse, 125VAC/VDC, 50A IR, SMD, NANO² Product overview: 04511.25MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04511.25MRL can be used for catalog matching and distributor lookup.
FUSE, SMD, 1.25A, FAST ACTING; Fuse Current:1.25A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE, SMD, 1.25A, FAST ACTING, FULL REEL; Fuse Current:1.25A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Diameter:2.69mmRoHS Compliant: Yes
FUSE, QUICK BLOW, SMD, 1.25A; Fuse Current:1.25A; Product Range:-; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
FUSE BRD MT 1.25A 125VAC/VDC SMD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2578CT-ND | 7382914 | 7382914P | 139-04511.25MRL | 12J2869 | 53K9068 | 25R5572 | 04511.25MRL |
| Product Name | Fuses | Non Resettable Fuses | Non Resettable Fuses | SMD 1.25A 50A Circuit Protection Fuse | Fuse, Smd, 1.25A, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 1.25A, Fast Acting, Full Reel; Fuse Current Littelfuse | Fuse, Quick Blow, Smd, 1.25A; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | ||||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |